PCF0805R-910KBA1详情
Welwyn PCF0805R-910KBA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type for actuating
DC
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP65
Rated operating voltage Ue
24 - 24
0个相似型号
PCF0805R-910KBA1拓展信息
PCF0805R-910KBA1详情
Welwyn PCF0805R-910KBA1重要参数规格及、参数值,及相似型号如下:
Voltage type for actuating
DC
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP65
Rated operating voltage Ue
24 - 24
PCF0805R-910KBA1拓展信息