PCF0805R-91RBA详情
Welwyn PCF0805R-91RBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Material housing
Plastic
Rated operation power at AC-3, 400 V
15
Rated permanent current Iu
32
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Model
Reversing switch
PCF0805R-91RBA拓展信息








哦! 它是空的。