PCF0805R-97R6DA详情
Welwyn PCF0805R-97R6DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
0个相似型号
PCF0805R-97R6DA拓展信息








哦! 它是空的。