PCF1206-02-13K3WT1详情
Welwyn PCF1206-02-13K3WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
深度
17
宽度
48
高度
33.5
0个相似型号
PCF1206-02-13K3WT1拓展信息








哦! 它是空的。