PCF1206-02-14K7CT1详情
Welwyn PCF1206-02-14K7CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With detachable clamps
无
Rated control supply voltage at DC
60 - 60
Number of contacts as normally closed contact
0
Voltage type for actuating
DC
Number of contacts as normally open contact
0
Number of contacts as change-over contact
1
Type of electric connection
PCB connection
Nominal current
6
深度
28
高度
15
宽度
5
PCF1206-02-14K7CT1拓展信息








哦! 它是空的。