PCF1206-02-1M37CI详情
Welwyn PCF1206-02-1M37CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Shock resistant
无
Material quality
Polyamide (PA)
Nominal thread size metric/PG
29
Thread type
PG
Explosion-tested version
无
Glass-fibre reinforced
有
Surface protection
Untreated
0个相似型号
PCF1206-02-1M37CI拓展信息








哦! 它是空的。