PCF1206-02-20RCT1详情
Welwyn PCF1206-02-20RCT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Duroplast
Transparent
无
0个相似型号
PCF1206-02-20RCT1拓展信息








哦! 它是空的。