PCF1206-02-23R7CA1详情
Welwyn PCF1206-02-23R7CA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
2
0个相似型号
PCF1206-02-23R7CA1拓展信息








哦! 它是空的。