PCF1206-02-27KWI详情
Welwyn PCF1206-02-27KWI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal current
16
Nominal voltage
230
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
45 - 60
0个相似型号
PCF1206-02-27KWI拓展信息








哦! 它是空的。