PCF1206-02-2K49FA1详情
Welwyn PCF1206-02-2K49FA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Built-in depth
22
Number of contacts as normally closed contact
0
Voltage type of supply voltage
AC
功能
Mechanical switch
0个相似型号
PCF1206-02-2K49FA1拓展信息








哦! 它是空的。