PCF1206-02-30K1CA1详情
Welwyn PCF1206-02-30K1CA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
I
Built-in depth
410
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP67
Built-in diameter
353
With light source
有
电路
Other
高度
381
0个相似型号
PCF1206-02-30K1CA1拓展信息








哦! 它是空的。