PCF1206-02-316KWI详情
Welwyn PCF1206-02-316KWI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
CEE 7/1 unearthed socket
频率
50 - 50
0个相似型号
PCF1206-02-316KWI拓展信息








哦! 它是空的。