PCF1206-02-31R6FA1详情
Welwyn PCF1206-02-31R6FA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection others
Degree of protection (IP)
IP67
Type of control element
Other
0个相似型号
PCF1206-02-31R6FA1拓展信息
PCF1206-02-31R6FA1详情
Welwyn PCF1206-02-31R6FA1重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection others
Degree of protection (IP)
IP67
Type of control element
Other
PCF1206-02-31R6FA1拓展信息