PCF1206-02-4K7DI详情
Welwyn PCF1206-02-4K7DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Chrome
With front ring
有
0个相似型号
PCF1206-02-4K7DI拓展信息








哦! 它是空的。