PCF1206-02-4R99CT1详情
Welwyn PCF1206-02-4R99CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Nominal voltage
230
Type of fastening
Mounting with claw
Material quality
Other
Imprint
Other
Transparent
无
Model
Other
触点
1 make contact (NO)
0个相似型号
PCF1206-02-4R99CT1拓展信息








哦! 它是空的。