PCF1206-02-5K49WT1详情
Welwyn PCF1206-02-5K49WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
125 - 153
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
With light source
有
宽度
200
长度
1470
PCF1206-02-5K49WT1拓展信息








哦! 它是空的。