PCF1206-02-619RDA1详情
Welwyn PCF1206-02-619RDA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 3G
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 3D
深度
32
宽度
50
高度
90
0个相似型号
PCF1206-02-619RDA1拓展信息








哦! 它是空的。