PCF1206-02-680RCA详情
Welwyn PCF1206-02-680RCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP00
Cable entry
Top/bottom
Rated permanent current Iu
630
Type of control element
Without actuator
0个相似型号
PCF1206-02-680RCA拓展信息








哦! 它是空的。