PCF1206-02-69R8BI详情
Welwyn PCF1206-02-69R8BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
1
0个相似型号
PCF1206-02-69R8BI拓展信息








哦! 它是空的。