PCF1206-02-71K5WT1详情
Welwyn PCF1206-02-71K5WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
150 - 350
Nominal voltage
70 - 120
Voltage type
AC
Degree of protection (IP)
IP20
长度
1163
直径
19
0个相似型号
PCF1206-02-71K5WT1拓展信息
PCF1206-02-71K5WT1详情
Welwyn PCF1206-02-71K5WT1重要参数规格及、参数值,及相似型号如下:
Nominal current
150 - 350
Nominal voltage
70 - 120
Voltage type
AC
Degree of protection (IP)
IP20
长度
1163
直径
19
PCF1206-02-71K5WT1拓展信息