PCF1206-02-7R32WI详情
Welwyn PCF1206-02-7R32WI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Duroplast
Nominal current
16
Nominal voltage
400
Cable entry
Straight
Degree of protection (IP)
IP20
触点
3P+N+E
0个相似型号
PCF1206-02-7R32WI拓展信息
PCF1206-02-7R32WI详情
Welwyn PCF1206-02-7R32WI重要参数规格及、参数值,及相似型号如下:
材料
Duroplast
Nominal current
16
Nominal voltage
400
Cable entry
Straight
Degree of protection (IP)
IP20
触点
3P+N+E
PCF1206-02-7R32WI拓展信息