PCF1206-02-88R7CA详情
Welwyn PCF1206-02-88R7CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - -25
Degree of protection (IP)
IP65
Material of contact surface
Other
0个相似型号
PCF1206-02-88R7CA拓展信息








哦! 它是空的。