PCF1206-12-143KLT1详情
Welwyn PCF1206-12-143KLT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
166
Stranding element
无
Flame retardant
Other
Permitted cable outer temperature after assembling without vibration
-30 - 80
With protective conductor
有
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
10.4
Specification material outer sheath
Other
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
125
Nominal cross section conductor
0.34
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
125
Min. permitted bending radius, stationary application/permanent installation
125
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
PCF1206-12-143KLT1拓展信息








哦! 它是空的。