PCF1206-12-23R7WT1详情
Welwyn PCF1206-12-23R7WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
84028563
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
Connector A Series
SMA
Connector A Body Style
Straight
Cable Types
Sucotest 18
Connector B Series
SMA
子类别
电缆组件
极性
Normal
阻抗
50 Ohms
电缆长度
8 in
产品类别
射频电缆组件
产品类别
射频电缆组件
PCF1206-12-23R7WT1拓展信息








哦! 它是空的。