PCF1206-12-38K3LT1详情
Welwyn PCF1206-12-38K3LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Rated current In
12
Material housing
Plastic
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Model
T-adapter
0个相似型号
PCF1206-12-38K3LT1拓展信息








哦! 它是空的。