PCF1206-12-91KLT1详情
Welwyn PCF1206-12-91KLT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
SIL according to IEC 61508
None
Voltage type for actuating
DC
Rail mounting possible
有
Rated control supply voltage at DC
21.6 - 26.4
With detachable clamps
无
Model
Other
深度
111
宽度
45
高度
76
PCF1206-12-91KLT1拓展信息








哦! 它是空的。