PCF1206-13-4K7WT1详情
Welwyn PCF1206-13-4K7WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
不锈钢
Manufacturer Series
LF3800
Maximum Operating Pressure
20 bar
Minimum Operating Temperature
-15°C
Maximum Operating Temperature
+110°C
0个相似型号
PCF1206-13-4K7WT1拓展信息








哦! 它是空的。