PCF1206-20-66R5WI详情
Welwyn PCF1206-20-66R5WI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Degree of protection (IP)
IP20
Material quality
Stainless steel
Transparent
无
0个相似型号
PCF1206-20-66R5WI拓展信息
PCF1206-20-66R5WI详情
Welwyn PCF1206-20-66R5WI重要参数规格及、参数值,及相似型号如下:
材料
Metal
Surface protection
Untreated
Degree of protection (IP)
IP20
Material quality
Stainless steel
Transparent
无
PCF1206-20-66R5WI拓展信息