PCF1206H-02-13K7CI详情
Welwyn PCF1206H-02-13K7CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Green
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
220 - 240
Voltage type
AC
Degree of protection (IP)
IP55
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
PCF1206H-02-13K7CI拓展信息








哦! 它是空的。