PCF1206H02-28K7WT1详情
Welwyn PCF1206H02-28K7WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-40 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Indication
Other
0个相似型号
PCF1206H02-28K7WT1拓展信息








哦! 它是空的。