PCF1206H-02-432KCI详情
Welwyn PCF1206H-02-432KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0 - 75
Type of electric connection
Screw connection
Ambient temperature
-40 - 85
Rated current In
3
Connectable conductor cross section fine-strand without cable end sleeve
0 - 75
Material housing
Plastic
Thread size M
18
Material of contact surface
Other
Locking mechanism
None
Connectable conductor cross section multi-wired
0 - 75
Degree of protection (IP), mounted
IP67K
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0 - 75
PCF1206H-02-432KCI拓展信息








哦! 它是空的。