PCF1206H02-453KDT1详情
Welwyn PCF1206H02-453KDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
无
Degree of protection (IP), front side
Other
Number of digital outputs
2
Display
LED
Voltage type of supply voltage
AC
Supporting protocol for PROFIBUS
无
深度
80
宽度
96
高度
48
0个相似型号
PCF1206H02-453KDT1拓展信息








哦! 它是空的。