PCF1206H-02-66R5LI详情
Welwyn PCF1206H-02-66R5LI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Anodised
Degree of protection (IP)
IP20
Material quality
Aluminium
Transparent
无
0个相似型号
PCF1206H-02-66R5LI拓展信息
PCF1206H-02-66R5LI详情
Welwyn PCF1206H-02-66R5LI重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Anodised
Degree of protection (IP)
IP20
Material quality
Aluminium
Transparent
无
PCF1206H-02-66R5LI拓展信息