PCF1206H-02-732RLI详情
Welwyn PCF1206H-02-732RLI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Duroplast
Nominal current
16
Nominal voltage
400
Cable entry
Right-angled
Degree of protection (IP)
IP20
触点
3P+N+E
0个相似型号
PCF1206H-02-732RLI拓展信息
PCF1206H-02-732RLI详情
Welwyn PCF1206H-02-732RLI重要参数规格及、参数值,及相似型号如下:
材料
Duroplast
Nominal current
16
Nominal voltage
400
Cable entry
Right-angled
Degree of protection (IP)
IP20
触点
3P+N+E
PCF1206H-02-732RLI拓展信息