PCF1206H-13-45R3LI详情
Welwyn PCF1206H-13-45R3LI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
230
Type of fastening
Mounting with screw
Material quality
Duroplast
Transparent
无
Model
1-pole switch
0个相似型号
PCF1206H-13-45R3LI拓展信息








哦! 它是空的。