PCF1206H13-4K7BT1详情
Welwyn PCF1206H13-4K7BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Built-in depth
43
Voltage type
AC/DC
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
0个相似型号
PCF1206H13-4K7BT1拓展信息








哦! 它是空的。