PCF1206HR-107RDI详情
Welwyn PCF1206HR-107RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
740 - 740
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
310
长度
1247
0个相似型号
PCF1206HR-107RDI拓展信息








哦! 它是空的。