PCF1206HR-12K7CI详情
Welwyn PCF1206HR-12K7CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
压接
Ambient temperature
125 - 125
Locking mechanism
Other
Degree of protection (IP), mounted
IP67
0个相似型号
PCF1206HR-12K7CI拓展信息








哦! 它是空的。