PCF1206HR-232KDI详情
Welwyn PCF1206HR-232KDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Voltage type
AC
Nominal voltage
53 - 77
Nominal current
420 - 420
直径
43.6
长度
411.6
0个相似型号
PCF1206HR-232KDI拓展信息
PCF1206HR-232KDI详情
Welwyn PCF1206HR-232KDI重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP20
Voltage type
AC
Nominal voltage
53 - 77
Nominal current
420 - 420
直径
43.6
长度
411.6
PCF1206HR-232KDI拓展信息