PCF1206HR-2K43DI详情
Welwyn PCF1206HR-2K43DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
2000 - 2000
Nominal voltage
12 - 12
Voltage type
AC
Degree of protection (IP)
IP20
长度
61
直径
111
0个相似型号
PCF1206HR-2K43DI拓展信息
PCF1206HR-2K43DI详情
Welwyn PCF1206HR-2K43DI重要参数规格及、参数值,及相似型号如下:
Nominal current
2000 - 2000
Nominal voltage
12 - 12
Voltage type
AC
Degree of protection (IP)
IP20
长度
61
直径
111
PCF1206HR-2K43DI拓展信息