PCF1206HR-2K55DI详情
Welwyn PCF1206HR-2K55DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
长度
7.5
0个相似型号
PCF1206HR-2K55DI拓展信息
PCF1206HR-2K55DI详情
Welwyn PCF1206HR-2K55DI重要参数规格及、参数值,及相似型号如下:
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
长度
7.5
PCF1206HR-2K55DI拓展信息