PCF1206HR-32K4DI详情
Welwyn PCF1206HR-32K4DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
89 - 97
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
1514
直径
28
0个相似型号
PCF1206HR-32K4DI拓展信息
PCF1206HR-32K4DI详情
Welwyn PCF1206HR-32K4DI重要参数规格及、参数值,及相似型号如下:
Nominal current
89 - 97
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
1514
直径
28
PCF1206HR-32K4DI拓展信息