PCF1206HR-430RDT1详情
Welwyn PCF1206HR-430RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Ambient temperature
-25 - 80
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67
Degree of protection (NEMA)
6
Number of contacts as normally closed contact
2
0个相似型号
PCF1206HR-430RDT1拓展信息








哦! 它是空的。