PCF1206HR-43K2CT1详情
Welwyn PCF1206HR-43K2CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Material housing
Other
Rated permanent current Iu
32
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
Model
Star-delta switch
PCF1206HR-43K2CT1拓展信息








哦! 它是空的。