PCF1206HR-46R4LT1详情
Welwyn PCF1206HR-46R4LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
-
For Use With
Amphenol ATP Series Size 12 Automotive Socket Contacts
性别
Plug
额定电流
25A
知识产权评级
IP68
0个相似型号
PCF1206HR-46R4LT1拓展信息
PCF1206HR-46R4LT1详情
Welwyn PCF1206HR-46R4LT1重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
-
For Use With
Amphenol ATP Series Size 12 Automotive Socket Contacts
性别
Plug
额定电流
25A
知识产权评级
IP68
PCF1206HR-46R4LT1拓展信息