PCF1206HR-5K6CT1详情
Welwyn PCF1206HR-5K6CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44.5
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
3
Overvoltage category
4
频率
50 - 60
0个相似型号
PCF1206HR-5K6CT1拓展信息
PCF1206HR-5K6CT1详情
Welwyn PCF1206HR-5K6CT1重要参数规格及、参数值,及相似型号如下:
Built-in depth
44.5
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
3
Overvoltage category
4
频率
50 - 60
PCF1206HR-5K6CT1拓展信息