PCF1206HR-6K8DI详情
Welwyn PCF1206HR-6K8DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 270
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
可调节性
Swivelling
0个相似型号
PCF1206HR-6K8DI拓展信息








哦! 它是空的。