PCF1206HR-82K5LT1详情
Welwyn PCF1206HR-82K5LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
0个相似型号
PCF1206HR-82K5LT1拓展信息
PCF1206HR-82K5LT1详情
Welwyn PCF1206HR-82K5LT1重要参数规格及、参数值,及相似型号如下:
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
PCF1206HR-82K5LT1拓展信息