PCF1206HR-93R1LI详情
Welwyn PCF1206HR-93R1LI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
15 - 15
Number of auxiliary contacts as normally open contact
0
Voltage type for actuating
AC
Number of auxiliary contacts as normally closed contact
0
0个相似型号
PCF1206HR-93R1LI拓展信息








哦! 它是空的。