PCF1206HR-9R31DI详情
Welwyn PCF1206HR-9R31DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
150 - 150
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
121
直径
70
0个相似型号
PCF1206HR-9R31DI拓展信息
PCF1206HR-9R31DI详情
Welwyn PCF1206HR-9R31DI重要参数规格及、参数值,及相似型号如下:
Nominal current
150 - 150
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
121
直径
70
PCF1206HR-9R31DI拓展信息